Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RV6MJKUTB-B24

Description
Jack Modular Connector
Request a Quote Datasheet
Description
Jack Modular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL28974-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL28974-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL28974-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden - 03AC7512 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden
03AC7512
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden 03AC7512
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RV6MJKUTB-B24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RV6MJKUTB-B24
Modular Connectors / Ethernet Connectors RV6MJKUTB-B24
Modular Connectors / Ethernet Connectors CAT6+ JACK BLUE 24PCS PER PAK

Modular Connectors / Ethernet Connectors CAT6+ JACK BLUE 24PCS PER PAK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28974-ND 03AC7512 RV6MJKUTB-B24
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details