Belden Inc. Keystone Inserts AX101308

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL14038-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL14038-ND
Keystone Inserts BEL14038-ND
Insert To

Insert To

Buy Now Datasheet
Fort Worth, TX, USA
KEYCONNECT MODULAR JACK, ALMOND
70038379
KEYCONNECT MODULAR JACK, ALMOND 70038379
The GigaFlex PS5E Module keystone-style is a new punch down UTP connector within the Modular Connectivity product line. The GigaFlex PS5E Module is based on a patentpending Encapsulated Lead Frame technology ensuring excellent long-term reliability as well as extremely stable transmission performance. The unique in-line IDC termination interface allows quick and easy installation using GigaFlex, BIX, 110 or Krone connecting tools. Usable bandwidth of 160 MHz guarantees headroom over Category 5e standard Data rate of 1.2 Gb/s offers excellent price/performance ratio for gigabit applications Patent-pending Encapsulated Lead Frame technology provides long term reliability and stability Unique universal IDC termination interface - using GigaFlex, BIX, 110 or Krone tools In-line IDC termination facilitates installation in various mounting accessories IDC interface with sharp pair splitters eases the splitting of tight pair twists and reduces installation time Easy-to-read 568A/B color scheme prevents termination errors Dimensions (H x W x D): With the protective cap: 22.12 x 21.47 x 35.33 mm (0.872 x 0.85 x 1.395 in.)

The GigaFlex PS5E Module keystone-style is a new punch down UTP connector within the Modular Connectivity product line. The GigaFlex PS5E Module is based on a patentpending Encapsulated Lead Frame technology ensuring excellent long-term reliability as well as extremely stable transmission performance. The unique in-line IDC termination interface allows quick and easy installation using GigaFlex, BIX, 110 or Krone connecting tools.

  • Usable bandwidth of 160 MHz guarantees headroom over Category 5e standard
  • Data rate of 1.2 Gb/s offers excellent price/performance ratio for gigabit applications
  • Patent-pending Encapsulated Lead Frame technology provides long term reliability and stability
  • Unique universal IDC termination interface - using GigaFlex, BIX, 110 or Krone tools
  • In-line IDC termination facilitates installation in various mounting accessories
  • IDC interface with sharp pair splitters eases the splitting of tight pair twists and reduces installation time
  • Easy-to-read 568A/B color scheme prevents termination errors
  • Dimensions (H x W x D): With the protective cap: 22.12 x 21.47 x 35.33 mm (0.872 x 0.85 x 1.395 in.)
Supplier's Site
Modular Connectors / Ethernet Connectors - AX101308 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX101308
Modular Connectors / Ethernet Connectors AX101308
Modular Connectors / Ethernet Connectors CAT5E MODULAR JACK

Modular Connectors / Ethernet Connectors CAT5E MODULAR JACK

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL14038-ND 70038379 AX101308
Product Name Keystone Inserts KEYCONNECT MODULAR JACK, ALMOND Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial RJ - DRP10188201011 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination IDC
View Details
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078494 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-1602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers