Belden Inc. Keystone Inserts AX101050

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL14076-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL14076-ND
Keystone Inserts BEL14076-ND
Insert To

Insert To

Buy Now Datasheet
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden - 70J9285 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
70J9285
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden 70J9285
CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - AX101050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX101050
Modular Connectors / Ethernet Connectors AX101050
Modular Connectors / Ethernet Connectors CAT5E JACK MDVO YELLOW TIA606

Modular Connectors / Ethernet Connectors CAT5E JACK MDVO YELLOW TIA606

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL14076-ND 70J9285 AX101050
Product Name Keystone Inserts Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details