Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Plugs RVAIP2UBK-B24

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6a IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6a IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - BEL32911-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
BEL32911-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs BEL32911-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6a IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6a IDC

Buy Now Datasheet
Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Belden - 07AH2014 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Belden
07AH2014
Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Belden 07AH2014
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RVAIP2UBK-B24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RVAIP2UBK-B24
Modular Connectors / Ethernet Connectors RVAIP2UBK-B24
Modular Connectors / Ethernet Connectors Industrial REVConnect IP20 RJ45 Unshielded Plug with Universal Core(s)Plug, Cat5e, 6, 6a UTP

Modular Connectors / Ethernet Connectors Industrial REVConnect IP20 RJ45 Unshielded Plug with Universal Core(s)Plug, Cat5e, 6, 6a UTP

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL32911-ND 07AH2014 RVAIP2UBK-B24
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data