Belden Inc. CAT6+ RJ45 Coupler, KeyConnect Style CAT6+ KEYCONNECT COUPLERS

Description
CAT6+ KeyConnect Jacks are available in several colors.
Description
CAT6+ KeyConnect Jacks are available in several colors.
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT6+ KeyConnect Couplers from Belden Inc. are designed for use in IBDN System CAT6+ applications and comply with TIA Category 6 standards. These couplers feature a compact design with dimensions of 0.895 inches in height, 0.692 inches in width, and 1.522 inches in depth. They utilize a flexible PCB for both front and rear connections, with a gold over nickel plating for enhanced conductivity. Electrical specifications include a dielectric strength of 1,000V RMS, a current rating of 1.500 A, and an insulation resistance of 500 M-Ohm minimum. The couplers operate effectively within a temperature range of -10°C to +60°C and can be stored at temperatures between -40°C and +70°C. The product is UL94V-0 rated for flammability and is RoHS compliant. Each coupler is individually packaged and available in multiple colors, allowing for customization in installations. The durability of the mated connection is rated for 750 cycles, making it suitable for repeated use in various networking environments.

Datasheet Summary
Powered by GS/AI

The CAT6+ KeyConnect Couplers from Belden Inc. are designed for use in IBDN System CAT6+ applications and comply with TIA Category 6 standards. These couplers feature a compact design with dimensions of 0.895 inches in height, 0.692 inches in width, and 1.522 inches in depth. They utilize a flexible PCB for both front and rear connections, with a gold over nickel plating for enhanced conductivity. Electrical specifications include a dielectric strength of 1,000V RMS, a current rating of 1.500 A, and an insulation resistance of 500 M-Ohm minimum. The couplers operate effectively within a temperature range of -10°C to +60°C and can be stored at temperatures between -40°C and +70°C. The product is UL94V-0 rated for flammability and is RoHS compliant. Each coupler is individually packaged and available in multiple colors, allowing for customization in installations. The durability of the mated connection is rated for 750 cycles, making it suitable for repeated use in various networking environments.

Suppliers

Company
Product
Description
Supplier Links
CAT6+ RJ45 Coupler, KeyConnect Style - CAT6+ KEYCONNECT COUPLERS - Belden Inc.
St. Louis, MO, United States
CAT6+ RJ45 Coupler, KeyConnect Style
CAT6+ KEYCONNECT COUPLERS
CAT6+ RJ45 Coupler, KeyConnect Style CAT6+ KEYCONNECT COUPLERS
CAT6+ KeyConnect Jacks are available in several colors.

CAT6+ KeyConnect Jacks are available in several colors.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number CAT6+ KEYCONNECT COUPLERS
Product Name CAT6+ RJ45 Coupler, KeyConnect Style
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details