Belden Inc. Keystone Inserts RV6MJKSME-B24

Description
Jack Modular Connector
Request a Quote Datasheet
Description
Jack Modular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL28990-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL28990-ND
Keystone Inserts BEL28990-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RV6MJKSME-B24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RV6MJKSME-B24
Modular Connectors / Ethernet Connectors RV6MJKSME-B24
Modular Connectors / Ethernet Connectors CAT6+ JACK METAL 24PCS PER PACK

Modular Connectors / Ethernet Connectors CAT6+ JACK METAL 24PCS PER PACK

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden - 03AC7488 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden
03AC7488
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden 03AC7488
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28990-ND RV6MJKSME-B24 03AC7488
Product Name Keystone Inserts Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products