Belden Inc. Keystone Inserts AX101065

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL14178-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL14178-ND
Keystone Inserts BEL14178-ND
Insert To

Insert To

Buy Now Datasheet
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden - 70J9288 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
70J9288
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden 70J9288
CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - AX101065 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX101065
Modular Connectors / Ethernet Connectors AX101065
Modular Connectors / Ethernet Connectors MODULAR CONN CAT6+

Modular Connectors / Ethernet Connectors MODULAR CONN CAT6+

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL14178-ND 70J9288 AX101065
Product Name Keystone Inserts Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details