Belden Inc. Modular Connectors / Ethernet Connectors RV5MJKUTN-S1

Description
Modular Connectors / Ethernet Connectors CAT5e JACK BROWN 1 PC PER PACK
Datasheet
Description
Modular Connectors / Ethernet Connectors CAT5e JACK BROWN 1 PC PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - RV5MJKUTN-S1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RV5MJKUTN-S1
Modular Connectors / Ethernet Connectors RV5MJKUTN-S1
Modular Connectors / Ethernet Connectors CAT5e JACK BROWN 1 PC PER PACK

Modular Connectors / Ethernet Connectors CAT5e JACK BROWN 1 PC PER PACK

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden - 03AC7477 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden
03AC7477
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden 03AC7477
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RV5MJKUTN-S1 03AC7477
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Accessories - BRR.1S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details