Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RV6MJKUIV-S1

Description
Jack Modular Connector
Request a Quote Datasheet
Description
Jack Modular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL28989-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL28989-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL28989-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden - 03AC7505 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden
03AC7505
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden 03AC7505
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RV6MJKUIV-S1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RV6MJKUIV-S1
Modular Connectors / Ethernet Connectors RV6MJKUIV-S1
Modular Connectors / Ethernet Connectors CAT6+ JACK IVORY 1 PC PER PACK

Modular Connectors / Ethernet Connectors CAT6+ JACK IVORY 1 PC PER PACK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28989-ND 03AC7505 RV6MJKUIV-S1
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data