Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RV6MJKUTO-B24

Description
Jack Modular Connector
Request a Quote Datasheet
Description
Jack Modular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL28993-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL28993-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL28993-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RV6MJKUTO-B24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RV6MJKUTO-B24
Modular Connectors / Ethernet Connectors RV6MJKUTO-B24
Modular Connectors / Ethernet Connectors CAT6+ JACK ORANGE 24PCS PER PAK

Modular Connectors / Ethernet Connectors CAT6+ JACK ORANGE 24PCS PER PAK

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden - 03AC7518 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden
03AC7518
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden 03AC7518
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28993-ND RV6MJKUTO-B24 03AC7518
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Coaxial Connector (RF) Adapters - ABB.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details