Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RVAIJ2UBK-B24

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6a
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6a
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL32923-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL32923-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL32923-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6a

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6a

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RVAIJ2UBK-B24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RVAIJ2UBK-B24
Modular Connectors / Ethernet Connectors RVAIJ2UBK-B24
Modular Connectors / Ethernet Connectors Industrial REVConnect IP20 Unshielded CAT6A Jack with Universal Core(s) UTP RJ45 BLACK

Modular Connectors / Ethernet Connectors Industrial REVConnect IP20 Unshielded CAT6A Jack with Universal Core(s) UTP RJ45 BLACK

Buy Now
Rj45/rj11 Connector, Jack, 1Port, Cat6A; Modular Connector Type Belden - 07AH2010 - Newark, An Avnet Company
Chicago, IL, United States
Rj45/rj11 Connector, Jack, 1Port, Cat6A; Modular Connector Type Belden
07AH2010
Rj45/rj11 Connector, Jack, 1Port, Cat6A; Modular Connector Type Belden 07AH2010
RJ45/RJ11 CONNECTOR, JACK, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45/RJ11 CONNECTOR, JACK, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL32923-ND RVAIJ2UBK-B24 07AH2010
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj45/rj11 Connector, Jack, 1Port, Cat6A; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products