Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RV6MJKUTB-S1

Description
Jack Modular Connector
Request a Quote Datasheet
Description
Jack Modular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL28975-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL28975-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL28975-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RV6MJKUTB-S1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RV6MJKUTB-S1
Modular Connectors / Ethernet Connectors RV6MJKUTB-S1
Modular Connectors / Ethernet Connectors CAT6+ JACK TIA BLUE CONNECTOR

Modular Connectors / Ethernet Connectors CAT6+ JACK TIA BLUE CONNECTOR

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden - 03AC7513 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden
03AC7513
Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden 03AC7513
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28975-ND RV6MJKUTB-S1 03AC7513
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Cable Mount Panel Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5A-0122 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers