Belden Inc. Keystone Inserts AX101326

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL14145-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL14145-ND
Keystone Inserts BEL14145-ND
Insert To

Insert To

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - AX101326 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX101326
Modular Connectors / Ethernet Connectors AX101326
Modular Connectors / Ethernet Connectors MODULAR CONN CAT6+

Modular Connectors / Ethernet Connectors MODULAR CONN CAT6+

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Belden - 08R6514 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Belden
08R6514
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Belden 08R6514
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL14145-ND AX101326 08R6514
Product Name Keystone Inserts Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details