Belden Inc. Keystone Inserts AX102277

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL9424-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL9424-ND
Keystone Inserts BEL9424-ND
Insert To

Insert To

Buy Now Datasheet
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden - 30K5916 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
30K5916
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden 30K5916
CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - AX102277 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX102277
Modular Connectors / Ethernet Connectors AX102277
Modular Connectors / Ethernet Connectors 10GX JACK MDVO BLUE TIA606

Modular Connectors / Ethernet Connectors 10GX JACK MDVO BLUE TIA606

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL9424-ND 30K5916 AX102277
Product Name Keystone Inserts Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details