Belden Inc. Keystone Inserts AX102276

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL9426-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL9426-ND
Keystone Inserts BEL9426-ND
Insert To

Insert To

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - AX102276 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX102276
Modular Connectors / Ethernet Connectors AX102276
Modular Connectors / Ethernet Connectors 10GX JACK MDVO GREEN TIA606

Modular Connectors / Ethernet Connectors 10GX JACK MDVO GREEN TIA606

Buy Now
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden - 30K5915 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
30K5915
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden 30K5915
CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL9426-ND AX102276 30K5915
Product Name Keystone Inserts Modular Connectors / Ethernet Connectors Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details