Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RVAMJKUTB-S1

Description
Jack Modular Connector
Request a Quote Datasheet
Description
Jack Modular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL28897-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL28897-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL28897-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RVAMJKUTB-S1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RVAMJKUTB-S1
Modular Connectors / Ethernet Connectors RVAMJKUTB-S1
Modular Connectors / Ethernet Connectors 10GX JACK TIA BLUE CONNECTOR

Modular Connectors / Ethernet Connectors 10GX JACK TIA BLUE CONNECTOR

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden - 03AC7429 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden
03AC7429
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden 03AC7429
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28897-ND RVAMJKUTB-S1 03AC7429
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Cable Mount Panel Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Keystone - 71H6561 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ethernet Connectors - 2662643 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details