Belden Inc. Connectors, Interconnects - Keystone - Inserts AX101063

Description
Win Source Part Number: 1047152-AX101063 Category: Connectors, Interconnects>Keysto ne - Inserts Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc. Other Names: BEL14173
Request a Quote Datasheet
Description
Win Source Part Number: 1047152-AX101063 Category: Connectors, Interconnects>Keysto ne - Inserts Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc. Other Names: BEL14173
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Keystone - Inserts - 1047152-AX101063 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Keystone - Inserts
1047152-AX101063
Connectors, Interconnects - Keystone - Inserts 1047152-AX101063
Win Source Part Number: 1047152-AX101063 Category: Connectors, Interconnects>Keysto ne - Inserts Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc. Other Names: BEL14173

Win Source Part Number: 1047152-AX101063
Category: Connectors, Interconnects>Keystone - Inserts
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Belden Inc.
Other Names: BEL14173

Buy Now
Keystone Inserts - BEL14173-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL14173-ND
Keystone Inserts BEL14173-ND
Insert To

Insert To

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - AX101063 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX101063
Modular Connectors / Ethernet Connectors AX101063
Modular Connectors / Ethernet Connectors CAT6+ JACK MDVO GREY

Modular Connectors / Ethernet Connectors CAT6+ JACK MDVO GREY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1047152-AX101063 BEL14173-ND AX101063
Product Name Connectors, Interconnects - Keystone - Inserts Keystone Inserts Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details