Belden Inc. Keystone Inserts RVAFPSME-S1

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Gray
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL1449-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL1449-ND
Keystone Inserts BEL1449-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Gray

Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Gray

Buy Now Datasheet
Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Port Configuration Belden - 94AC9366 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Port Configuration Belden
94AC9366
Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Port Configuration Belden 94AC9366
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6A; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount; Connector Orientation:Vertical ; RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6A; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount; Connector Orientation:Vertical; RoHS Compliant: Yes

Supplier's Site
Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Belden - 03AC7401 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Belden
03AC7401
Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Belden 03AC7401
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RVAFPSME-S1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RVAFPSME-S1
Modular Connectors / Ethernet Connectors RVAFPSME-S1
Modular Connectors / Ethernet Connectors 10GX PLUG METAL 1 PC PER PACK

Modular Connectors / Ethernet Connectors 10GX PLUG METAL 1 PC PER PACK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL1449-ND 94AC9366 03AC7401 RVAFPSME-S1
Product Name Keystone Inserts Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Port Configuration Belden Rj45 Connector, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - Z6567-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers