Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RV5MJKUIV-B24

Description
Jack Modular Connector
Request a Quote Datasheet
Description
Jack Modular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL28950-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL28950-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL28950-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden - 03AC7464 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden
03AC7464
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden 03AC7464
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RV5MJKUIV-B24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RV5MJKUIV-B24
Modular Connectors / Ethernet Connectors RV5MJKUIV-B24
Modular Connectors / Ethernet Connectors CAT5e JACK IVORY 24PCS PER PAK

Modular Connectors / Ethernet Connectors CAT5e JACK IVORY 24PCS PER PAK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28950-ND 03AC7464 RV5MJKUIV-B24
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
XC4 DIN Medium/High-Current Connectors - XC4L-1541 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
3 suppliers