Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RVAMJKUIV-B24

Description
Jack Modular Connector
Request a Quote Datasheet
Description
Jack Modular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL28910-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL28910-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL28910-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden - 03AC7420 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden
03AC7420
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden 03AC7420
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RVAMJKUIV-B24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RVAMJKUIV-B24
Modular Connectors / Ethernet Connectors RVAMJKUIV-B24
Modular Connectors / Ethernet Connectors 10GX JACK IVORY 1 PC PER PACK

Modular Connectors / Ethernet Connectors 10GX JACK IVORY 1 PC PER PACK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28910-ND 03AC7420 RVAMJKUIV-B24
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CAB.M03.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 17.0 amps
View Details