Modular Connectors / Ethernet Connectors CAT6+ JACK BLUE 24PCS PER PAK
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BEL28972-ND | RV6MJKUBL-B24 | 03AC7494 |
| Product Name | Keystone Inserts | Modular Connectors / Ethernet Connectors | Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |