The RJ45 Connector, Jack, 8P8C, 1Port, Cat6A, part number 03AC7416, is a modular connector designed for use in 10GX systems and is compliant with TIA Category 6A and ISO Class EA standards. It features a front connection made of copper clad flexible PCB with gold plated contacts over nickel, and a rear connection utilizing a copper alloy with similar plating. The connector is suitable for indoor applications and supports Power Over Ethernet (PoE) standards, including IEEE 802.3at and IEEE 802.3bt. This connector has a compact design with dimensions of 0.940 inches in height, 0.640 inches in width, and 1.337 inches in depth. It is packaged in bulk with 24 units per pack, and each unit weighs 0.016 lbs. The connector supports a wiring scheme of T568A/B and is compatible with RJ45 and RJ11 plugs. It has a storage temperature range of -40°C to +70°C and an operating temperature range of -10°C to +60°C. The connector is UL94V-0 rated and complies with EU RoHS directives. Engineers considering this product should note its durability, with a mated connection durability of 750 cycles for the front connection and 20 cycles for the rear connection, along with a cable retention strength of 15 lbs.
Jack Modular Connector
Modular Connectors / Ethernet Connectors 10GX JACK GREEN 24PCS PER PAK
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BEL28906-ND | RVAMJKUGN-B24 | 03AC7416 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |