Lovato Electric, Inc. Lovato LPZP2A8 2-Hole Control Station Enclosure LPZP2A8

Description
Rugged, reliable and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators and contact elements are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Operators made of aluminum and zinc alloy and require mounting adapter to make a complete connection Contact elements snap onto the mounting adapters of the switch operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Recommended maximum stack of contact elements is 2 deep 3A @ 24VDC 6A @ 120VDC Weather resistant, IP65 rated Pushbutton and Disc sold separately Temperature Rating: -13°F (25°C) to 140°F (60°C)
Request a Quote Datasheet
Description
Rugged, reliable and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators and contact elements are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Operators made of aluminum and zinc alloy and require mounting adapter to make a complete connection Contact elements snap onto the mounting adapters of the switch operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Recommended maximum stack of contact elements is 2 deep 3A @ 24VDC 6A @ 120VDC Weather resistant, IP65 rated Pushbutton and Disc sold separately Temperature Rating: -13°F (25°C) to 140°F (60°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lovato LPZP2A8 2-Hole Control Station Enclosure - 44150 - Waytek, Inc.
Chanhassen, MN, United States
Lovato LPZP2A8 2-Hole Control Station Enclosure
44150
Lovato LPZP2A8 2-Hole Control Station Enclosure 44150
Rugged, reliable and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators and contact elements are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Operators made of aluminum and zinc alloy and require mounting adapter to make a complete connection Contact elements snap onto the mounting adapters of the switch operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Recommended maximum stack of contact elements is 2 deep 3A @ 24VDC 6A @ 120VDC Weather resistant, IP65 rated Pushbutton and Disc sold separately Temperature Rating: -13°F (25°C) to 140°F (60°C)
  • Rugged, reliable and customizable switches manufactured by Lovato
  • Modular construction with rear panel locking screws
  • Control station enclosures, switch operators and contact elements are all sold separately
  • Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes
  • Operators made of aluminum and zinc alloy and require mounting adapter to make a complete connection
  • Contact elements snap onto the mounting adapters of the switch operators and are keyed to ensure proper alignment
  • Contact elements are stackable depending on control station depth
  • Recommended maximum stack of contact elements is 2 deep
  • 3A @ 24VDC
  • 6A @ 120VDC
  • Weather resistant, IP65 rated
  • Pushbutton and Disc sold separately
  • Temperature Rating: -13°F (25°C) to 140°F (60°C)
Supplier's Site Datasheet
LVTO Pushbutton - LPZP2A8 - Galco Industrial Electronics
Madison Heights, MI, United States
LVTO Pushbutton
LPZP2A8
LVTO Pushbutton LPZP2A8
Grey Control Station For 2 Actuators

Grey Control Station For 2 Actuators

Supplier's Site

Technical Specifications

  Waytek, Inc. Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 44150 LPZP2A8
Product Name Lovato LPZP2A8 2-Hole Control Station Enclosure LVTO Pushbutton
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details