Lovato Electric, Inc. Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch, Red, 22 mm LPSB6744

Description
Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K ratings while maintaining an aesthetic and ergonomic design, look, and feel. Made of oil, solvent, and hydrocarbon resistant materials, and rated for extreme temperatures, Lovato Platinum 22 mm Series switches are durable in any environment. With extremely long actuator mechanical life ratings, Lovato switches rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators, and contact elements are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Contact elements snap onto the mounting adapters of the operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Ingress Protected: IP67 and IP69K capable Operating Temperature: -13°F (-25°C) to 158°F (70°C) Made of aluminum and zinc alloy and requires mounting adapter to make a complete connection Use Mounting Adapter: LPXAU120M Latching switch, pull to release Current Rating: 3A @ 24VDC 6A @ 120VAC
Request a Quote Datasheet
Description
Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K ratings while maintaining an aesthetic and ergonomic design, look, and feel. Made of oil, solvent, and hydrocarbon resistant materials, and rated for extreme temperatures, Lovato Platinum 22 mm Series switches are durable in any environment. With extremely long actuator mechanical life ratings, Lovato switches rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators, and contact elements are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Contact elements snap onto the mounting adapters of the operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Ingress Protected: IP67 and IP69K capable Operating Temperature: -13°F (-25°C) to 158°F (70°C) Made of aluminum and zinc alloy and requires mounting adapter to make a complete connection Use Mounting Adapter: LPXAU120M Latching switch, pull to release Current Rating: 3A @ 24VDC 6A @ 120VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch, Red, 22 mm - 43411 - Waytek, Inc.
Chanhassen, MN, United States
Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch, Red, 22 mm
43411
Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch, Red, 22 mm 43411
Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K ratings while maintaining an aesthetic and ergonomic design, look, and feel. Made of oil, solvent, and hydrocarbon resistant materials, and rated for extreme temperatures, Lovato Platinum 22 mm Series switches are durable in any environment. With extremely long actuator mechanical life ratings, Lovato switches rarely need to be replaced or serviced, leaving you with low maintenance costs. Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch Category: Lovato Switches Manufacturer: Lovato Electric Rugged, reliable, and customizable switches manufactured by Lovato Modular construction with rear panel locking screws Control station enclosures, switch operators, and contact elements are all sold separately Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes Contact elements snap onto the mounting adapters of the operators and are keyed to ensure proper alignment Contact elements are stackable depending on control station depth Ingress Protected: IP67 and IP69K capable Operating Temperature: -13°F (-25°C) to 158°F (70°C) Made of aluminum and zinc alloy and requires mounting adapter to make a complete connection Use Mounting Adapter: LPXAU120M Latching switch, pull to release Current Rating: 3A @ 24VDC 6A @ 120VAC

Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K ratings while maintaining an aesthetic and ergonomic design, look, and feel. Made of oil, solvent, and hydrocarbon resistant materials, and rated for extreme temperatures, Lovato Platinum 22 mm Series switches are durable in any environment. With extremely long actuator mechanical life ratings, Lovato switches rarely need to be replaced or serviced, leaving you with low maintenance costs.

  • Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch
  • Category: Lovato Switches
  • Manufacturer: Lovato Electric
  • Rugged, reliable, and customizable switches manufactured by Lovato
  • Modular construction with rear panel locking screws
  • Control station enclosures, switch operators, and contact elements are all sold separately
  • Control station enclosures are available in 1-hole, 2-hole and 3-hole sizes
  • Contact elements snap onto the mounting adapters of the operators and are keyed to ensure proper alignment
  • Contact elements are stackable depending on control station depth
  • Ingress Protected: IP67 and IP69K capable
  • Operating Temperature: -13°F (-25°C) to 158°F (70°C)
  • Made of aluminum and zinc alloy and requires mounting adapter to make a complete connection
  • Use Mounting Adapter: LPXAU120M
  • Latching switch, pull to release
  • Current Rating:
  • 3A @ 24VDC
  • 6A @ 120VAC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Pushbutton Switches
Product Number 43411
Product Name Lovato Electric LPSB6744 Mushroom-Head Locking Push Button Switch, Red, 22 mm
Features Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.1106.7095-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details