COLE HERSEE CO.
M-532 -- COLE HERSEE M-532 BRASS MARINE PUSH-PULL SWITCH, 3-POSITION, OFF - ON (B, R&A) -ON (B, R &H)
Cole Hersee Co.
Cole Hersee M-532 Brass Marine Push-Pull Switch, 3-Position, Off - On (B, R&A) -On (B, R &H)
M-532
Description
Cole Hersee M-532 Marine Push-Pull Switches
Category: Push Button Switches
Manufacturer: Cole Hersee
Component Type: Push-Pull Switch
Circuitry: SPDT
Current Ratings: 10A @ 12VDC
Brass housing
Four brass screw terminals
(4) #8 screw contacts
Chrome-plated brass knob 10-32 thread
Brass mounting stem, 3/8"-32 thread, 1-1/4" (31.8 mm) long
Fits panels up to 1" (25.4 mm) thick
Includes brass face nut, washer and hexnut
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee M-532 Marine Push-Pull Switches
Category: Push Button Switches
Manufacturer: Cole Hersee
Component Type: Push-Pull Switch
Circuitry: SPDT
Current Ratings: 10A @ 12VDC
Brass housing
Four brass screw terminals
(4) #8 screw contacts
Chrome-plated brass knob 10-32 thread
Brass mounting stem, 3/8"-32 thread, 1-1/4" (31.8 mm) long
Fits panels up to 1" (25.4 mm) thick
Includes brass face nut, washer and hexnut
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee M-532 Brass Marine Push-Pull Switch, 3-Position, Off - On (B, R&A) -On (B, R &H)
44045
Cole Hersee M-532 Marine Push-Pull Switches
Category: Push Button Switches
Manufacturer: Cole Hersee
Component Type: Push-Pull Switch
Circuitry: SPDT
Current Ratings: 10A @ 12VDC
Brass housing
Four brass screw terminals
(4) #8 screw contacts
Chrome-plated brass knob 10-32 thread
Brass mounting stem, 3/8"-32 thread, 1-1/4" (31.8 mm) long
Fits panels up to 1" (25.4 mm) thick
Includes brass face nut, washer and hexnut
- Cole Hersee M-532 Marine Push-Pull Switches
- Category: Push Button Switches
- Manufacturer: Cole Hersee
- Component Type: Push-Pull Switch
- Circuitry: SPDT
- Current Ratings: 10A @ 12VDC
- Brass housing
- Four brass screw terminals
- (4) #8 screw contacts
- Chrome-plated brass knob 10-32 thread
- Brass mounting stem, 3/8"-32 thread, 1-1/4" (31.8 mm) long
- Fits panels up to 1" (25.4 mm) thick
- Includes brass face nut, washer and hexnut
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
44045 |
|
Product Name
|
Cole Hersee M-532 Brass Marine Push-Pull Switch, 3-Position, Off - On (B, R&A) -On (B, R &H) |
|
Switch Function
|
Off-On-On
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Round, Button
Switch Function
Alternate Contact (Push-Push)
Configuration
Normally Open (NO)
View Details
3 suppliers
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details