Cole Hersee Co. Cole Hersee 90047 Momentary Engine Start Switch, Black 90047

Description
Cole Hersee 90047 Momentary Engine Start Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Engine Start Switch Button Color: Black Current Rating: 35A @ 12VDC, 20A @ 24VDC Dimensions: 2-7/32" L x 1-1/8" D (56.1mm x 28.5mm) Fits panels 0.04"- 0.10" thick (1.0 - 2.5mm) Mounting stem 7/8" -24 thread Two screw terminals with lock washers Die-cast housing, with knurled aluminum face nut Keyed to prevent switch from turning Impact-resistant molded plastic button with imprint, white on color Repels oil, water and other liquids
Request a Quote Datasheet
Description
Cole Hersee 90047 Momentary Engine Start Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Engine Start Switch Button Color: Black Current Rating: 35A @ 12VDC, 20A @ 24VDC Dimensions: 2-7/32" L x 1-1/8" D (56.1mm x 28.5mm) Fits panels 0.04"- 0.10" thick (1.0 - 2.5mm) Mounting stem 7/8" -24 thread Two screw terminals with lock washers Die-cast housing, with knurled aluminum face nut Keyed to prevent switch from turning Impact-resistant molded plastic button with imprint, white on color Repels oil, water and other liquids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 90047 Momentary Engine Start Switch, Black - 44157 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 90047 Momentary Engine Start Switch, Black
44157
Cole Hersee 90047 Momentary Engine Start Switch, Black 44157
Cole Hersee 90047 Momentary Engine Start Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Engine Start Switch Button Color: Black Current Rating: 35A @ 12VDC, 20A @ 24VDC Dimensions: 2-7/32" L x 1-1/8" D (56.1mm x 28.5mm) Fits panels 0.04"- 0.10" thick (1.0 - 2.5mm) Mounting stem 7/8" -24 thread Two screw terminals with lock washers Die-cast housing, with knurled aluminum face nut Keyed to prevent switch from turning Impact-resistant molded plastic button with imprint, white on color Repels oil, water and other liquids
  • Cole Hersee 90047 Momentary Engine Start Switches
  • Category: Push Button Switches
  • Manufacturer: Cole Hersee
  • Component Type: Engine Start Switch
  • Button Color: Black
  • Current Rating: 35A @ 12VDC, 20A @ 24VDC
  • Dimensions: 2-7/32" L x 1-1/8" D (56.1mm x 28.5mm)
  • Fits panels 0.04"- 0.10" thick (1.0 - 2.5mm)
  • Mounting stem 7/8" -24 thread
  • Two screw terminals with lock washers
  • Die-cast housing, with knurled aluminum face nut
  • Keyed to prevent switch from turning
  • Impact-resistant molded plastic button with imprint, white on color
  • Repels oil, water and other liquids
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Pushbutton Switches
Product Number 44157
Product Name Cole Hersee 90047 Momentary Engine Start Switch, Black
Switch Function Momentary Contact;

On-(Off)

Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type

Screw Terminals

Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7017-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Mushroom Push-Turn Buttons - 2AMLJ3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers