POLLAK ENGINEERED PRODUCTS
52-613 -- POLLAK 52-613 PVC COATED MOMENTARY START SWITCH
Pollak Engineered Products
Pollak 52-613 PVC Coated Momentary Start Switch
52-613
Description
Pollak 52-613 Momentary Start Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Button Start Switch
Contact Action: Off-(On)
Normally off
8" 14 Ga. wire loop
Current Ratings: 25A @ 6VDC, 15A @ 12VDC
Stem Dimensions: 1-1/16" L
PVC coating protects from dust and weather
Request a Quote
Email Supplier
Description
Pollak 52-613 Momentary Start Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Button Start Switch
Contact Action: Off-(On)
Normally off
8" 14 Ga. wire loop
Current Ratings: 25A @ 6VDC, 15A @ 12VDC
Stem Dimensions: 1-1/16" L
PVC coating protects from dust and weather
Request a Quote
Email Supplier
Suppliers
Pollak 52-613 PVC Coated Momentary Start Switch
44046
Pollak 52-613 Momentary Start Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Button Start Switch
Contact Action: Off-(On)
Normally off
8" 14 Ga. wire loop
Current Ratings: 25A @ 6VDC, 15A @ 12VDC
Stem Dimensions: 1-1/16" L
PVC coating protects from dust and weather
- Pollak 52-613 Momentary Start Switches
- Category: Push Button Switches
- Manufacturer: Pollak
- Component Type: Push-Button Start Switch
- Contact Action: Off-(On)
- Normally off
- 8" 14 Ga. wire loop
- Current Ratings: 25A @ 6VDC, 15A @ 12VDC
- Stem Dimensions: 1-1/16" L
- PVC coating protects from dust and weather
Supplier's Site
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
44046 |
|
Product Name
|
Pollak 52-613 PVC Coated Momentary Start Switch |
|
Switch Function
|
Momentary Contact; (Off)-On
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Terminal Type
|
Wire Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Features
DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details