POLLAK ENGINEERED PRODUCTS
52-661 -- POLLAK 52-661 PUSH-BUTTON MOMENTARY HORN SWITCH
Pollak Engineered Products
Pollak 52-661 Push-Button Momentary Horn Switch
52-661
Description
Pollak 52-661 Momentary Horn Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Button Horn Switch
Normally off
Contact Type: (2) #6 Screws
Mounting Holes: (2) 1/8" on center
Black plastic push-button
Nickel plated housing
Request a Quote
Email Supplier
Datasheet
Description
Pollak 52-661 Momentary Horn Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Button Horn Switch
Normally off
Contact Type: (2) #6 Screws
Mounting Holes: (2) 1/8" on center
Black plastic push-button
Nickel plated housing
Request a Quote
Email Supplier
Datasheet
Suppliers
Pollak 52-661 Push-Button Momentary Horn Switch
44003
Pollak 52-661 Momentary Horn Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Button Horn Switch
Normally off
Contact Type: (2) #6 Screws
Mounting Holes: (2) 1/8" on center
Black plastic push-button
Nickel plated housing
- Pollak 52-661 Momentary Horn Switches
- Category: Push Button Switches
- Manufacturer: Pollak
- Component Type: Push-Button Horn Switch
- Normally off
- Contact Type: (2) #6 Screws
- Mounting Holes: (2) 1/8" on center
- Black plastic push-button
- Nickel plated housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
44003 |
|
Product Name
|
Pollak 52-661 Push-Button Momentary Horn Switch |
|
Switch Function
|
Momentary Contact; (Off)-On
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Features
DustProof; Weather resistant or waterproof
Min. Actuating Force
1.7 lbs (0.7710 kg)
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details