Cole Hersee Co. Cole Hersee 91801 Momentary Door Switch, On-(Off), Normally Closed, DPST, 10A 91801

Description
Cole Hersee 91801 Momentary Door Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Momentary Door Switch Circuitry: DPST Current Rating: 10A @ 12VDC Normally Closed Two flats on stem for mounting in double-D hole Mounting stem 7/16" -20 thread (4) 1/4" blade terminals Plated Steel case
Request a Quote Datasheet
Description
Cole Hersee 91801 Momentary Door Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Momentary Door Switch Circuitry: DPST Current Rating: 10A @ 12VDC Normally Closed Two flats on stem for mounting in double-D hole Mounting stem 7/16" -20 thread (4) 1/4" blade terminals Plated Steel case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 91801 Momentary Door Switch, On-(Off), Normally Closed, DPST, 10A - 44162 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 91801 Momentary Door Switch, On-(Off), Normally Closed, DPST, 10A
44162
Cole Hersee 91801 Momentary Door Switch, On-(Off), Normally Closed, DPST, 10A 44162
Cole Hersee 91801 Momentary Door Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Momentary Door Switch Circuitry: DPST Current Rating: 10A @ 12VDC Normally Closed Two flats on stem for mounting in double-D hole Mounting stem 7/16" -20 thread (4) 1/4" blade terminals Plated Steel case
  • Cole Hersee 91801 Momentary Door Switches
  • Category: Push Button Switches
  • Manufacturer: Cole Hersee
  • Component Type: Momentary Door Switch
  • Circuitry: DPST
  • Current Rating: 10A @ 12VDC
  • Normally Closed
  • Two flats on stem for mounting in double-D hole
  • Mounting stem 7/16" -20 thread
  • (4) 1/4" blade terminals
  • Plated Steel case
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Pushbutton Switches
Product Number 44162
Product Name Cole Hersee 91801 Momentary Door Switch, On-(Off), Normally Closed, DPST, 10A
Switch Function Momentary Contact;

Normally Closed

Switching Mechanism Double Pole, Single Throw (DPST)
Terminal Type

(4) 1/4" Blade Terminals

Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1241.1600.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details