COLE HERSEE CO.
9001 -- COLE HERSEE 9001 MOMENTARY DOOR SWITCH, 5A @ 12VDC, SPST, FACEPLATE INCLUDED
Cole Hersee Co.
Cole Hersee 9001 Momentary Door Switch, 5A @ 12VDC, SPST, Faceplate Included
9001
Description
Cole Hersee 9001 Momentary Door Switches
Category: Push Button Switches
Manufacturer: Cole Hersee
Contact Type: Two Screw Terminals
Circuitry: SPST
Normally Closed
5A @ 12 volts
Faceplate included
Two 9/64" diameter mounting holes, one 1 3/8" on centers
Plated steel case
45/65 diameter plated steel case
Contacts: two screws
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 9001 Momentary Door Switches
Category: Push Button Switches
Manufacturer: Cole Hersee
Contact Type: Two Screw Terminals
Circuitry: SPST
Normally Closed
5A @ 12 volts
Faceplate included
Two 9/64" diameter mounting holes, one 1 3/8" on centers
Plated steel case
45/65 diameter plated steel case
Contacts: two screws
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 9001 Momentary Door Switch, 5A @ 12VDC, SPST, Faceplate Included
44159
Cole Hersee 9001 Momentary Door Switches
Category: Push Button Switches
Manufacturer: Cole Hersee
Contact Type: Two Screw Terminals
Circuitry: SPST
Normally Closed
5A @ 12 volts
Faceplate included
Two 9/64" diameter mounting holes, one 1 3/8" on centers
Plated steel case
45/65 diameter plated steel case
Contacts: two screws
- Cole Hersee 9001 Momentary Door Switches
- Category: Push Button Switches
- Manufacturer: Cole Hersee
- Contact Type: Two Screw Terminals
- Circuitry: SPST
- Normally Closed
- 5A @ 12 volts
- Faceplate included
- Two 9/64" diameter mounting holes, one 1 3/8" on centers
- Plated steel case
- 45/65 diameter plated steel case
- Contacts: two screws
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
44159 |
|
Product Name
|
Cole Hersee 9001 Momentary Door Switch, 5A @ 12VDC, SPST, Faceplate Included |
|
Switch Function
|
Momentary Contact; Normally Closed
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Terminal Type
|
2 Screws
|
Unlock Full Specs
to access all available technical data
Similar Products
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers