POLLAK ENGINEERED PRODUCTS
35-306 -- POLLAK 35-306 HEAVY DUTY PUSH-PULL SWITCH, OFF-ON, CHROME PLATED KNOB
Pollak Engineered Products
Pollak 35-306 Heavy Duty Push-Pull Switch, Off-On, Chrome Plated Knob
35-306
Description
Pollak 35-306 Extra Heavy Duty Push-Pull Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Pull Switch
Circuitry: SPST
Action Type: Off-On
Current Rating: 75A
Voltage Rating: 6-28VDC
Two #8 screw terminals
Chrome-plated knob
Copper terminals
Mounting stem 15/32" dia., 5/8" long
Request a Quote
Email Supplier
Description
Pollak 35-306 Extra Heavy Duty Push-Pull Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Pull Switch
Circuitry: SPST
Action Type: Off-On
Current Rating: 75A
Voltage Rating: 6-28VDC
Two #8 screw terminals
Chrome-plated knob
Copper terminals
Mounting stem 15/32" dia., 5/8" long
Request a Quote
Email Supplier
Suppliers
Pollak 35-306 Heavy Duty Push-Pull Switch, Off-On, Chrome Plated Knob
44015
Pollak 35-306 Extra Heavy Duty Push-Pull Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Pull Switch
Circuitry: SPST
Action Type: Off-On
Current Rating: 75A
Voltage Rating: 6-28VDC
Two #8 screw terminals
Chrome-plated knob
Copper terminals
Mounting stem 15/32" dia., 5/8" long
- Pollak 35-306 Extra Heavy Duty Push-Pull Switches
- Category: Push Button Switches
- Manufacturer: Pollak
- Component Type: Push-Pull Switch
- Circuitry: SPST
- Action Type: Off-On
- Current Rating: 75A
- Voltage Rating: 6-28VDC
- Two #8 screw terminals
- Chrome-plated knob
- Copper terminals
- Mounting stem 15/32" dia., 5/8" long
Supplier's Site
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
44015 |
|
Product Name
|
Pollak 35-306 Heavy Duty Push-Pull Switch, Off-On, Chrome Plated Knob |
|
Switch Function
|
Off-On
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Features
DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Push-Pull
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details