POLLAK ENGINEERED PRODUCTS
52-600 -- POLLAK 52-600 PUSH-BUTTON MOMENTARY START SWITCH
Pollak Engineered Products
Pollak 52-600 Push-Button Momentary Start Switch
52-600
Description
Pollak 52-600 Momentary Start Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Button Start Switch
Normally off
Contact Type: (2) #6 Screws
Current Ratings: 15A @ 6VDC, 10A @ 12VDC
Mounting Stem Dimensions: 0.45" L x 15/16" Diameter
Request a Quote
Email Supplier
Description
Pollak 52-600 Momentary Start Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Button Start Switch
Normally off
Contact Type: (2) #6 Screws
Current Ratings: 15A @ 6VDC, 10A @ 12VDC
Mounting Stem Dimensions: 0.45" L x 15/16" Diameter
Request a Quote
Email Supplier
Suppliers
Pollak 52-600 Push-Button Momentary Start Switch
44005
Pollak 52-600 Momentary Start Switches
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Push-Button Start Switch
Normally off
Contact Type: (2) #6 Screws
Current Ratings: 15A @ 6VDC, 10A @ 12VDC
Mounting Stem Dimensions: 0.45" L x 15/16" Diameter
- Pollak 52-600 Momentary Start Switches
- Category: Push Button Switches
- Manufacturer: Pollak
- Component Type: Push-Button Start Switch
- Normally off
- Contact Type: (2) #6 Screws
- Current Ratings: 15A @ 6VDC, 10A @ 12VDC
- Mounting Stem Dimensions: 0.45" L x 15/16" Diameter
Supplier's Site
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
44005 |
|
Product Name
|
Pollak 52-600 Push-Button Momentary Start Switch |
|
Switch Function
|
Momentary Contact; (Off)-On
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Push-Turn
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers