OptiFuse OptiFuse R13-527D2B-02 Waterproof Round Push Button Switch, On-Off, SPST, 3 Contacts R13-527D2B-02

Description
OptiFuse R13-527D2B-02 Waterproof Round Push Button Switch Category: Push Button Switches Manufacturer: OptiFuse Three 1/4" male quick disconnect contacts Red LED illumination Black nylon 66 material Polycarbonate (94-V2) IP65 rated 23 mm mounting hole
Request a Quote Datasheet
Description
OptiFuse R13-527D2B-02 Waterproof Round Push Button Switch Category: Push Button Switches Manufacturer: OptiFuse Three 1/4" male quick disconnect contacts Red LED illumination Black nylon 66 material Polycarbonate (94-V2) IP65 rated 23 mm mounting hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse R13-527D2B-02 Waterproof Round Push Button Switch, On-Off, SPST, 3 Contacts - 44104 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse R13-527D2B-02 Waterproof Round Push Button Switch, On-Off, SPST, 3 Contacts
44104
OptiFuse R13-527D2B-02 Waterproof Round Push Button Switch, On-Off, SPST, 3 Contacts 44104
OptiFuse R13-527D2B-02 Waterproof Round Push Button Switch Category: Push Button Switches Manufacturer: OptiFuse Three 1/4" male quick disconnect contacts Red LED illumination Black nylon 66 material Polycarbonate (94-V2) IP65 rated 23 mm mounting hole
  • OptiFuse R13-527D2B-02 Waterproof Round Push Button Switch
  • Category: Push Button Switches
  • Manufacturer: OptiFuse
  • Three 1/4" male quick disconnect contacts
  • Red LED illumination
  • Black nylon 66 material
  • Polycarbonate (94-V2)
  • IP65 rated
  • 23 mm mounting hole
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Pushbutton Switches
Product Number 44104
Product Name OptiFuse R13-527D2B-02 Waterproof Round Push Button Switch, On-Off, SPST, 3 Contacts
Switch Function

On-Off

Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type

1/4" Blade Terminals

Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91B1-00D - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Push Button Switches - 1115778 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Tactile Switches - 486-1931-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details