POLLAK ENGINEERED PRODUCTS
25-352 -- POLLAK 25-352 BOOT NUT ASSEMBLY, RED BOOT
Pollak Engineered Products
Pollak 25-352 Boot Nut Assembly, Red Boot
25-352
Description
Pollak 25-352 Boot Nut Assemblies
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Boot Cover
Boot Color: Red
Thread: 5/8"-32
Dust and weatherproof neoprene rubber
Fits the following switches:
Pollak 52-611 Momentary Start Switch
Pollak 24-359 Momentary Start Switch
Request a Quote
Email Supplier
Description
Pollak 25-352 Boot Nut Assemblies
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Boot Cover
Boot Color: Red
Thread: 5/8"-32
Dust and weatherproof neoprene rubber
Fits the following switches:
Pollak 52-611 Momentary Start Switch
Pollak 24-359 Momentary Start Switch
Request a Quote
Email Supplier
Suppliers
Pollak 25-352 Boot Nut Assembly, Red Boot
44054
Pollak 25-352 Boot Nut Assemblies
Category: Push Button Switches
Manufacturer: Pollak
Component Type: Boot Cover
Boot Color: Red
Thread: 5/8"-32
Dust and weatherproof neoprene rubber
Fits the following switches:
Pollak 52-611 Momentary Start Switch
Pollak 24-359 Momentary Start Switch
- Pollak 25-352 Boot Nut Assemblies
- Category: Push Button Switches
- Manufacturer: Pollak
- Component Type: Boot Cover
- Boot Color: Red
- Thread: 5/8"-32
- Dust and weatherproof neoprene rubber
- Fits the following switches:
- Pollak 52-611 Momentary Start Switch
- Pollak 24-359 Momentary Start Switch
Supplier's Site
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
44054 |
|
Product Name
|
Pollak 25-352 Boot Nut Assembly, Red Boot |
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton; Round, Button, Flush
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3 suppliers
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers