Carling Technologies, Inc. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning, On-Off, 0.25A, 24VDC, with Backlighting GP-1BCB-ARMV1

Description
Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category: Push Button Switches Manufacturer: Carling Technologies Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles This 2-position snap-in panel-mount switch features On/Off circuitry and a red LED backlight Made of durable polycarbonate material Standard product ships with laser-etched red hazard warning Can be custom-etched with one of many available icons to match your application (see datasheet) Features an internal printed circuit board (PCB) that is rated to 0.25A Ingress protection: IP54 sealing Operating temperature: -40°F (-40°C) to 185°F (85°C) Mounting: Front panel push-in Panel thickness range: .098" to .118" (2.50 mm to 3.00 mm) Integrated female connector in switch base Mates with Aptiv # 12064760 4-Pin Connector Market Applications: Trucks, buses, construction, mining, and agriculture
Request a Quote Datasheet
Description
Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category: Push Button Switches Manufacturer: Carling Technologies Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles This 2-position snap-in panel-mount switch features On/Off circuitry and a red LED backlight Made of durable polycarbonate material Standard product ships with laser-etched red hazard warning Can be custom-etched with one of many available icons to match your application (see datasheet) Features an internal printed circuit board (PCB) that is rated to 0.25A Ingress protection: IP54 sealing Operating temperature: -40°F (-40°C) to 185°F (85°C) Mounting: Front panel push-in Panel thickness range: .098" to .118" (2.50 mm to 3.00 mm) Integrated female connector in switch base Mates with Aptiv # 12064760 4-Pin Connector Market Applications: Trucks, buses, construction, mining, and agriculture
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning, On-Off, 0.25A, 24VDC, with Backlighting - 44346 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning, On-Off, 0.25A, 24VDC, with Backlighting
44346
Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning, On-Off, 0.25A, 24VDC, with Backlighting 44346
Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category: Push Button Switches Manufacturer: Carling Technologies Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles This 2-position snap-in panel-mount switch features On/Off circuitry and a red LED backlight Made of durable polycarbonate material Standard product ships with laser-etched red hazard warning Can be custom-etched with one of many available icons to match your application (see datasheet) Features an internal printed circuit board (PCB) that is rated to 0.25A Ingress protection: IP54 sealing Operating temperature: -40°F (-40°C) to 185°F (85°C) Mounting: Front panel push-in Panel thickness range: .098" to .118" (2.50 mm to 3.00 mm) Integrated female connector in switch base Mates with Aptiv # 12064760 4-Pin Connector Market Applications: Trucks, buses, construction, mining, and agriculture
  • Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning
  • Category: Push Button Switches
  • Manufacturer: Carling Technologies
  • Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles
  • This 2-position snap-in panel-mount switch features On/Off circuitry and a red LED backlight
  • Made of durable polycarbonate material
  • Standard product ships with laser-etched red hazard warning
  • Can be custom-etched with one of many available icons to match your application (see datasheet)
  • Features an internal printed circuit board (PCB) that is rated to 0.25A
  • Ingress protection: IP54 sealing
  • Operating temperature: -40°F (-40°C) to 185°F (85°C)
  • Mounting: Front panel push-in
  • Panel thickness range: .098" to .118" (2.50 mm to 3.00 mm)
  • Integrated female connector in switch base
  • Mates with Aptiv # 12064760 4-Pin Connector
  • Market Applications: Trucks, buses, construction, mining, and agriculture
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Pushbutton Switches
Product Number 44346
Product Name Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning, On-Off, 0.25A, 24VDC, with Backlighting
Switch Function

On-Off

Switching Mechanism Single Pole, Single Throw (SPST)
Features Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Contact Blocks & Light Blocks - 7420789 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism Nc
Terminal Type Screw Terminals; Screw
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton Switches - 450-1509-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers