Pollak Engineered Products Pollak 24-359 Momentary Engine Start Switch, Off - (On), Black 24-359

Description
Pollak 24-359 Momentary Engine Start Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Engine StartSwitch Button Color: Black Switch Boots Not Included (Waytek Part #44054 and #44053) Normally Off Current Rating: 60A @ 12VDC, 40A @ 24VDC Dimensions: 1-13/16" L x 15/16" D Fits panels up to 0.25" thick Mounting stem 5/8"-32 thread Flush brass terminals in molded insulator Zinc die-cast housing Silver contacts Repels oil, water, and other liquids (2) screw terminals
Request a Quote
Description
Pollak 24-359 Momentary Engine Start Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Engine StartSwitch Button Color: Black Switch Boots Not Included (Waytek Part #44054 and #44053) Normally Off Current Rating: 60A @ 12VDC, 40A @ 24VDC Dimensions: 1-13/16" L x 15/16" D Fits panels up to 0.25" thick Mounting stem 5/8"-32 thread Flush brass terminals in molded insulator Zinc die-cast housing Silver contacts Repels oil, water, and other liquids (2) screw terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pollak 24-359 Momentary Engine Start Switch, Off - (On), Black - 44049 - Waytek, Inc.
Chanhassen, MN, United States
Pollak 24-359 Momentary Engine Start Switch, Off - (On), Black
44049
Pollak 24-359 Momentary Engine Start Switch, Off - (On), Black 44049
Pollak 24-359 Momentary Engine Start Switches Category: Push Button Switches Manufacturer: Pollak Component Type: Engine StartSwitch Button Color: Black Switch Boots Not Included (Waytek Part #44054 and #44053) Normally Off Current Rating: 60A @ 12VDC, 40A @ 24VDC Dimensions: 1-13/16" L x 15/16" D Fits panels up to 0.25" thick Mounting stem 5/8"-32 thread Flush brass terminals in molded insulator Zinc die-cast housing Silver contacts Repels oil, water, and other liquids (2) screw terminals
  • Pollak 24-359 Momentary Engine Start Switches
  • Category: Push Button Switches
  • Manufacturer: Pollak
  • Component Type: Engine StartSwitch
  • Button Color: Black
  • Switch Boots Not Included (Waytek Part #44054 and #44053)
  • Normally Off
  • Current Rating: 60A @ 12VDC, 40A @ 24VDC
  • Dimensions: 1-13/16" L x 15/16" D
  • Fits panels up to 0.25" thick
  • Mounting stem 5/8"-32 thread
  • Flush brass terminals in molded insulator
  • Zinc die-cast housing
  • Silver contacts
  • Repels oil, water, and other liquids
  • (2) screw terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Pushbutton Switches
Product Number 44049
Product Name Pollak 24-359 Momentary Engine Start Switch, Off - (On), Black
Switch Function Momentary Contact;

(Off)-On

Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details