COLE HERSEE CO.
M-490 -- COLE HERSEE M-490 MARINE PUSH-BUTTON SWITCH, MOMENTARY OFF-(ON), SPST, BRASS CASING
Cole Hersee Co.
Cole Hersee M-490 Marine Push-Button Switch, Momentary Off-(On), SPST, Brass Casing
M-490
Description
Cole Hersee M-490 Marine Push-Button Switches
Category: Push Button Switches
Manufacturer: Cole Hersee
Component Type: Momentary Push-Button Switch
Circuitry: SPST
Contact Action: Off-(On) (Momentary)
Normally Off
Current Ratings:
35A @ 12VDC
20A @ 24VDC
10A @ 36VDC
Marine extra heavy duty push button switch
On with button depressed, spring return to Off
Corrosion-resistant brass case
Moisture repellent insulators
Two brass screw terminals
Silver contacts
Mounting stem: brass 5/8" -32 thread, 1-3/8" (34.9mm) long
Fits panel up to 1 (25mm) thick
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee M-490 Marine Push-Button Switches
Category: Push Button Switches
Manufacturer: Cole Hersee
Component Type: Momentary Push-Button Switch
Circuitry: SPST
Contact Action: Off-(On) (Momentary)
Normally Off
Current Ratings:
35A @ 12VDC
20A @ 24VDC
10A @ 36VDC
Marine extra heavy duty push button switch
On with button depressed, spring return to Off
Corrosion-resistant brass case
Moisture repellent insulators
Two brass screw terminals
Silver contacts
Mounting stem: brass 5/8" -32 thread, 1-3/8" (34.9mm) long
Fits panel up to 1 (25mm) thick
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee M-490 Marine Push-Button Switch, Momentary Off-(On), SPST, Brass Casing
44156
Cole Hersee M-490 Marine Push-Button Switches
Category: Push Button Switches
Manufacturer: Cole Hersee
Component Type: Momentary Push-Button Switch
Circuitry: SPST
Contact Action: Off-(On) (Momentary)
Normally Off
Current Ratings:
35A @ 12VDC
20A @ 24VDC
10A @ 36VDC
Marine extra heavy duty push button switch
On with button depressed, spring return to Off
Corrosion-resistant brass case
Moisture repellent insulators
Two brass screw terminals
Silver contacts
Mounting stem: brass 5/8" -32 thread, 1-3/8" (34.9mm) long
Fits panel up to 1 (25mm) thick
- Cole Hersee M-490 Marine Push-Button Switches
- Category: Push Button Switches
- Manufacturer: Cole Hersee
- Component Type: Momentary Push-Button Switch
- Circuitry: SPST
- Contact Action: Off-(On) (Momentary)
- Normally Off
- Current Ratings:
- 35A @ 12VDC
- 20A @ 24VDC
- 10A @ 36VDC
- Marine extra heavy duty push button switch
- On with button depressed, spring return to Off
- Corrosion-resistant brass case
- Moisture repellent insulators
- Two brass screw terminals
- Silver contacts
- Mounting stem: brass 5/8" -32 thread, 1-3/8" (34.9mm) long
- Fits panel up to 1 (25mm) thick
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
44156 |
|
Product Name
|
Cole Hersee M-490 Marine Push-Button Switch, Momentary Off-(On), SPST, Brass Casing |
|
Switch Function
|
Momentary Contact; (Off)-On
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Terminal Type
|
(2) Brass Screw Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Actuator Specifications
Extended
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details