Carling Technologies, Inc. Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning, On-Off, 0.25A, 24VDC, with Backlighting GP-2BCB-ARMV1

Description
Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category: Push Button Switches Manufacturer: Carling Technologies Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles This 2-position snap-in panel-mount switch features On-Off circuitry and a red LED backlight Made of durable polycarbonate material Standard product ships with laser-etched red hazard warning Can be custom-etched with one of many available icons to match your application (see datasheet) Features an internal printed circuit board (PCB) that is rated to 0.25A Ingress protection: IP54 sealing Operating temperature: -40°F (-40°C) to 185°F (85°C) Mounting: Front panel push-in Panel thickness range: .098" to .118" (2.50 mm to 3.00 mm) Integrated female connector in switch base Mates with Aptiv # 12064760 4-Pin Connector Market Applications: Trucks, buses, construction, mining, and agriculture
Request a Quote Datasheet
Description
Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category: Push Button Switches Manufacturer: Carling Technologies Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles This 2-position snap-in panel-mount switch features On-Off circuitry and a red LED backlight Made of durable polycarbonate material Standard product ships with laser-etched red hazard warning Can be custom-etched with one of many available icons to match your application (see datasheet) Features an internal printed circuit board (PCB) that is rated to 0.25A Ingress protection: IP54 sealing Operating temperature: -40°F (-40°C) to 185°F (85°C) Mounting: Front panel push-in Panel thickness range: .098" to .118" (2.50 mm to 3.00 mm) Integrated female connector in switch base Mates with Aptiv # 12064760 4-Pin Connector Market Applications: Trucks, buses, construction, mining, and agriculture
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning, On-Off, 0.25A, 24VDC, with Backlighting - 44347 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning, On-Off, 0.25A, 24VDC, with Backlighting
44347
Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning, On-Off, 0.25A, 24VDC, with Backlighting 44347
Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category: Push Button Switches Manufacturer: Carling Technologies Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles This 2-position snap-in panel-mount switch features On-Off circuitry and a red LED backlight Made of durable polycarbonate material Standard product ships with laser-etched red hazard warning Can be custom-etched with one of many available icons to match your application (see datasheet) Features an internal printed circuit board (PCB) that is rated to 0.25A Ingress protection: IP54 sealing Operating temperature: -40°F (-40°C) to 185°F (85°C) Mounting: Front panel push-in Panel thickness range: .098" to .118" (2.50 mm to 3.00 mm) Integrated female connector in switch base Mates with Aptiv # 12064760 4-Pin Connector Market Applications: Trucks, buses, construction, mining, and agriculture
  • Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning
  • Category: Push Button Switches
  • Manufacturer: Carling Technologies
  • Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles
  • This 2-position snap-in panel-mount switch features On-Off circuitry and a red LED backlight
  • Made of durable polycarbonate material
  • Standard product ships with laser-etched red hazard warning
  • Can be custom-etched with one of many available icons to match your application (see datasheet)
  • Features an internal printed circuit board (PCB) that is rated to 0.25A
  • Ingress protection: IP54 sealing
  • Operating temperature: -40°F (-40°C) to 185°F (85°C)
  • Mounting: Front panel push-in
  • Panel thickness range: .098" to .118" (2.50 mm to 3.00 mm)
  • Integrated female connector in switch base
  • Mates with Aptiv # 12064760 4-Pin Connector
  • Market Applications: Trucks, buses, construction, mining, and agriculture
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Pushbutton Switches
Product Number 44347
Product Name Carling Technologies GP-2BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning, On-Off, 0.25A, 24VDC, with Backlighting
Switch Function

On-Off

Switching Mechanism Single Pole, Single Throw (SPST)
Features Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1241.3668-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Push Button Switches - 1115818 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 1157999 - Radwell International
Allen-Bradley / Rockwell Automation
View Details