COLE HERSEE CO.
M-606 -- COLE HERSEE M-606 PVC COATED MARINE PUSH-PULL SWITCH, ON-OFF, SPST, WITH WIRE LEADS
Cole Hersee Co.
Cole Hersee M-606 PVC Coated Marine Push-Pull Switch, On-Off, SPST, with Wire Leads
M-606
Description
Cole Hersee M-606 PVC Coated Marine Push-Pull Switch
Category: Push Button Switches
Manufacturer: Cole Hersee
Number of Contacts: Two insulated copper wire leads, 12" long (305 mm), 18 Ga.
Chrome-plated brass knob, 10-32 UNF thread, 0.87" diameter (22.1 mm)
Chrome-plated brass facenut, brass hex nut, and washer
Stem 3/8"-32 UNEF
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee M-606 PVC Coated Marine Push-Pull Switch
Category: Push Button Switches
Manufacturer: Cole Hersee
Number of Contacts: Two insulated copper wire leads, 12" long (305 mm), 18 Ga.
Chrome-plated brass knob, 10-32 UNF thread, 0.87" diameter (22.1 mm)
Chrome-plated brass facenut, brass hex nut, and washer
Stem 3/8"-32 UNEF
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee M-606 PVC Coated Marine Push-Pull Switch, On-Off, SPST, with Wire Leads
43924
Cole Hersee M-606 PVC Coated Marine Push-Pull Switch
Category: Push Button Switches
Manufacturer: Cole Hersee
Number of Contacts: Two insulated copper wire leads, 12" long (305 mm), 18 Ga.
Chrome-plated brass knob, 10-32 UNF thread, 0.87" diameter (22.1 mm)
Chrome-plated brass facenut, brass hex nut, and washer
Stem 3/8"-32 UNEF
- Cole Hersee M-606 PVC Coated Marine Push-Pull Switch
- Category: Push Button Switches
- Manufacturer: Cole Hersee
- Number of Contacts: Two insulated copper wire leads, 12" long (305 mm), 18 Ga.
- Chrome-plated brass knob, 10-32 UNF thread, 0.87" diameter (22.1 mm)
- Chrome-plated brass facenut, brass hex nut, and washer
- Stem 3/8"-32 UNEF
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
43924 |
|
Product Name
|
Cole Hersee M-606 PVC Coated Marine Push-Pull Switch, On-Off, SPST, with Wire Leads |
|
Switch Function
|
Out-on, In-Off
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Standard
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
4 suppliers
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Alternate Contact (Push-Push)
Features
Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers