Cole Hersee Co. Cole Hersee 90048 Momentary Engine Stop Switch, Red 90048

Description
Cole Hersee 90048 Momentary Engine Stop Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Engine Stop Switch Button Color: Red Current Rating: 35A @ 12VDC, 20A @ 24VDC Dimensions: 2-7/32" L x 1-1/8" D (56.1mm x 28.5mm) Fits panels 0.04"- 0.10" thick (1.0 - 2.5mm) Mounting stem 7/8" -24 thread Die-cast housing, with knurled aluminum face nut Keyed to prevent switch from turning Impact-resistant molded plastic button with imprint, white on color Repels oil, water and other liquids
Request a Quote Datasheet
Description
Cole Hersee 90048 Momentary Engine Stop Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Engine Stop Switch Button Color: Red Current Rating: 35A @ 12VDC, 20A @ 24VDC Dimensions: 2-7/32" L x 1-1/8" D (56.1mm x 28.5mm) Fits panels 0.04"- 0.10" thick (1.0 - 2.5mm) Mounting stem 7/8" -24 thread Die-cast housing, with knurled aluminum face nut Keyed to prevent switch from turning Impact-resistant molded plastic button with imprint, white on color Repels oil, water and other liquids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 90048 Momentary Engine Stop Switch, Red - 44158 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 90048 Momentary Engine Stop Switch, Red
44158
Cole Hersee 90048 Momentary Engine Stop Switch, Red 44158
Cole Hersee 90048 Momentary Engine Stop Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Engine Stop Switch Button Color: Red Current Rating: 35A @ 12VDC, 20A @ 24VDC Dimensions: 2-7/32" L x 1-1/8" D (56.1mm x 28.5mm) Fits panels 0.04"- 0.10" thick (1.0 - 2.5mm) Mounting stem 7/8" -24 thread Die-cast housing, with knurled aluminum face nut Keyed to prevent switch from turning Impact-resistant molded plastic button with imprint, white on color Repels oil, water and other liquids
  • Cole Hersee 90048 Momentary Engine Stop Switches
  • Category: Push Button Switches
  • Manufacturer: Cole Hersee
  • Component Type: Engine Stop Switch
  • Button Color: Red
  • Current Rating: 35A @ 12VDC, 20A @ 24VDC
  • Dimensions: 2-7/32" L x 1-1/8" D (56.1mm x 28.5mm)
  • Fits panels 0.04"- 0.10" thick (1.0 - 2.5mm)
  • Mounting stem 7/8" -24 thread
  • Die-cast housing, with knurled aluminum face nut
  • Keyed to prevent switch from turning
  • Impact-resistant molded plastic button with imprint, white on color
  • Repels oil, water and other liquids
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Pushbutton Switches
Product Number 44158
Product Name Cole Hersee 90048 Momentary Engine Stop Switch, Red
Switch Function Momentary Contact;

(Off)-On

Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type

Screw Terminals

Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1444359 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details