28V Direct Insert 20,000 Times Single Pole Double Throw (SPDT) 7N 30mA Plugin Pushbutton Switches ROHS
28V Straight 2万次 SPDT 7N 30mA Plugin Push Switches ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | PS3002-H | PS3002-H |
| Product Name | Pushbutton Switches | Key/Switch >> Push Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins; PCPin | |
| Features | RoHS | |
| Min. Actuating Force | 1.6 lbs (0.7137 kg) |