Alps Alpine Key/Switch >> Push Switches SPEH110100

Description
16V Brick nogging 1.96N 50mA SMD,6x6mm Push Switches ROHS
Datasheet
Description
16V Brick nogging 1.96N 50mA SMD,6x6mm Push Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Push Switches
SPEH110100
Key/Switch >> Push Switches SPEH110100
16V Brick nogging 1.96N 50mA SMD,6x6mm Push Switches ROHS

16V Brick nogging 1.96N 50mA SMD,6x6mm Push Switches ROHS

Supplier's Site Datasheet
Pushbutton Switches - SPEH110100 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
SPEH110100
Pushbutton Switches SPEH110100
16V Standing paste 1.96N 50mA SMD,6x6mm Pushbutton Switches ROHS

16V Standing paste 1.96N 50mA SMD,6x6mm Pushbutton Switches ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Pushbutton Switches Pushbutton Switches
Product Number SPEH110100 SPEH110100
Product Name Key/Switch >> Push Switches Pushbutton Switches
Terminal Type J pin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1998 kg)
Max. Actuating Force 0.4 lbs (0.1998 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-1571-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details