Alps Alpine Key/Switch >> Push Switches - Horizontal Type SPUN191400

Description
LATCHING DPDT 100MΩ 2N 1万次 100mA 30V Plugin Push Switches - Horizontal Type ROHS
Datasheet
Description
LATCHING DPDT 100MΩ 2N 1万次 100mA 30V Plugin Push Switches - Horizontal Type ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Push Switches - Horizontal Type
SPUN191400
Key/Switch >> Push Switches - Horizontal Type SPUN191400
LATCHING DPDT 100MΩ 2N 1万次 100mA 30V Plugin Push Switches - Horizontal Type ROHS

LATCHING DPDT 100MΩ 2N 1万次 100mA 30V Plugin Push Switches - Horizontal Type ROHS

Supplier's Site Datasheet
Pushbutton, 100Ma, Through Hole; Product Range Alps Alpine - 23M7370 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton, 100Ma, Through Hole; Product Range Alps Alpine
23M7370
Pushbutton, 100Ma, Through Hole; Product Range Alps Alpine 23M7370
PUSHBUTTON, 100MA, THROUGH HOLE; Product Range:SPUN Series; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Contact Current DC Max:100mA; Contact Voltage VDC:30V; Switch Mounting:Through Hole RoHS Compliant: Yes

PUSHBUTTON, 100MA, THROUGH HOLE; Product Range:SPUN Series; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Contact Current DC Max:100mA; Contact Voltage VDC:30V; Switch Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number SPUN191400 23M7370
Product Name Key/Switch >> Push Switches - Horizontal Type Pushbutton, 100Ma, Through Hole; Product Range Alps Alpine
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Switch Dimensions Height: 32mm x Width: 10mm
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.2039 kg)
Max. Actuating Force 0.4 lbs (0.2039 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-E2X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Hardware - AT4022JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details