LCSC Electronics Technology (HK) Limited Key/Switch >> Push Switches - Horizontal Type PS-22E05

Description
100MΩ 250gf 1万次 500mA 30V Plugin Push Switches - Horizontal Type ROHS
Datasheet
Description
100MΩ 250gf 1万次 500mA 30V Plugin Push Switches - Horizontal Type ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Push Switches - Horizontal Type
PS-22E05
Key/Switch >> Push Switches - Horizontal Type PS-22E05
100MΩ 250gf 1万次 500mA 30V Plugin Push Switches - Horizontal Type ROHS

100MΩ 250gf 1万次 500mA 30V Plugin Push Switches - Horizontal Type ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Pushbutton Switches
Product Number PS-22E05
Product Name Key/Switch >> Push Switches - Horizontal Type
Switch Dimensions Height: 22.3mm x Width: 6.6mm
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Max. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
E program - EDP - Mushroom button - EDP55GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers