No lock Straight 250gf 1万次 不带 100mA Plugin Push Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | BTSA-N-P-17 |
| Product Name | Key/Switch >> Push Switches |
| Terminal Type | Straight PC Pins; PCPin |
| Features | RoHS |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |