Alps Alpine Key/Switch >> Push Switches SPPH410200

Description
No lock Straight 2N 30V 1万次 100mA Plugin Push Switches ROHS
Datasheet
Description
No lock Straight 2N 30V 1万次 100mA Plugin Push Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Push Switches
SPPH410200
Key/Switch >> Push Switches SPPH410200
No lock Straight 2N 30V 1万次 100mA Plugin Push Switches ROHS

No lock Straight 2N 30V 1万次 100mA Plugin Push Switches ROHS

Supplier's Site Datasheet
Switch, 2Pole, Mom; Switch Operation Alps Alpine - 59M2085 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2Pole, Mom; Switch Operation Alps Alpine
59M2085
Switch, 2Pole, Mom; Switch Operation Alps Alpine 59M2085
SWITCH, 2POLE, MOM; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH4 Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, 2POLE, MOM; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH4 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number SPPH410200 59M2085
Product Name Key/Switch >> Push Switches Switch, 2Pole, Mom; Switch Operation Alps Alpine
Terminal Type Straight PC Pins; PCPin PC Pin
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.2039 kg)
Max. Actuating Force 0.4 lbs (0.2039 kg)
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 165TL522 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Illuminated Switch; RoHS
Max AC Voltage Rating 20 volts
View Details
3 suppliers
Pushbutton - 21737018 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Micro switches - M 6610/6620 - M2S 6610-11-1933 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details