16V Brick nogging 300,000 Times SPST 4N 50mA SMD Push Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | JPM1040-2013FC |
| Product Name | Key/Switch >> Push Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | J pin |
| Features | RoHS |
| Min. Actuating Force | 0.9 lbs (0.4078 kg) |