XKB Industrial Precision Co., Ltd. Pushbutton Switches XKB8080-W

Description
No lock Direct Insert 160gf 250V 30V 100000 Times Without 100mA Plugin Pushbutton Switches ROHS
Datasheet
Description
No lock Direct Insert 160gf 250V 30V 100000 Times Without 100mA Plugin Pushbutton Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - XKB8080-W - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
XKB8080-W
Pushbutton Switches XKB8080-W
No lock Direct Insert 160gf 250V 30V 100000 Times Without 100mA Plugin Pushbutton Switches ROHS

No lock Direct Insert 160gf 250V 30V 100000 Times Without 100mA Plugin Pushbutton Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Push Switches
XKB8080-W
Key/Switch >> Push Switches XKB8080-W
No lock Straight 160gf 250V 30V 100,000 Times 不带 100mA Plugin Push Switches ROHS

No lock Straight 160gf 250V 30V 100,000 Times 不带 100mA Plugin Push Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number XKB8080-W XKB8080-W
Product Name Pushbutton Switches Key/Switch >> Push Switches
Terminal Type Straight PC Pins; PCPin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg)
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AGM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113881 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details