Alps Alpine Key/Switch >> Push Switches SPPH410100

Description
30V LATCHING Straight 2N 100mA Plugin Push Switches ROHS
Datasheet
Description
30V LATCHING Straight 2N 100mA Plugin Push Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Push Switches
SPPH410100
Key/Switch >> Push Switches SPPH410100
30V LATCHING Straight 2N 100mA Plugin Push Switches ROHS

30V LATCHING Straight 2N 100mA Plugin Push Switches ROHS

Supplier's Site Datasheet
Switch, Dpdt, 0.1A, 30Vdc, Tht, Latching; Switch Operation Alps Alpine - 59M2084 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt, 0.1A, 30Vdc, Tht, Latching; Switch Operation Alps Alpine
59M2084
Switch, Dpdt, 0.1A, 30Vdc, Tht, Latching; Switch Operation Alps Alpine 59M2084
SWITCH, DPDT, 0.1A, 30VDC, THT, LATCHING; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH4 Series; RoHS Compliant: Yes

SWITCH, DPDT, 0.1A, 30VDC, THT, LATCHING; Switch Operation:Off-On; Contact Configuration:DPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:SPPH4 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number SPPH410100 59M2084
Product Name Key/Switch >> Push Switches Switch, Dpdt, 0.1A, 30Vdc, Tht, Latching; Switch Operation Alps Alpine
Terminal Type Straight PC Pins; PCPin PC Pin
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.2039 kg)
Max. Actuating Force 0.4 lbs (0.2039 kg)
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-302 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details