LATCHING Surface Mount,Right Angle 1万次 不带 250gf 100mA SMD Push Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | BTSA-L-S-6 |
| Product Name | Key/Switch >> Push Switches |
| Terminal Type | Right Angle PC Pins; Surface Mount Technology; Gull Wing |
| Features | RoHS |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |